Status: | Unknown |
---|---|
Series: | VSIB6 Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 400V |
Forward Current If(AV) | 6A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | VSIB6 Series |
SVHC | No SVHC (27-Jun-2018) |
Diode Mounting Type | Through Hole |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 400V |
Forward Current If(AV) | 6A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Bridge Rectifier, Single Phase, 400V, 6A, Though Hole | Newark Electronics |
BRIDGE RECTIFIER, 6A, 400V, GSIB-5S | Farnell |
Where can I find additional details, specifications and documents for a VSIB640?
Additional datasheets, footprints and schematics for VSIB640 are listed on our Part Details page. You can also find images and similar parts to VSIB640 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSIB640 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSIB640 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSIB640 fall under?
The VSIB640 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VSIB640 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSIB640 you can contact the distributor directly for product support, shipping queries etc.
Is the VSIB640 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VSIB640 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for VSIB640.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSIB640 often in real-time on the comparison pages.
What if I can't find stock of VSIB640?
You can fill out our help required form which you can use to request a quote for VSIB640 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.