Status: | Unknown |
---|---|
Series: | VSIB5 Series |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
element14
from US$0.31
|
1,162
in stock
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1kV |
Forward Current If(AV) | 4A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | VSIB5 Series |
SVHC | No SVHC (27-Jun-2018) |
Diode Mounting Type | Through Hole |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1kV |
Forward Current If(AV) | 6A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
BRIDGE RECTIFIER, 5A, 1000V, GSIB-5S | element14 |
Where can I find additional details, specifications and documents for a VSIB500?
Additional datasheets, footprints and schematics for VSIB500 are listed on our Part Details page. You can also find images and similar parts to VSIB500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSIB500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSIB500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSIB500 fall under?
The VSIB500 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VSIB500 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSIB500 you can contact the distributor directly for product support, shipping queries etc.
Is the VSIB500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VSIB500 have stock available?
Authorised distributors including element14 have stock available or on a lead time for VSIB500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSIB500 often in real-time on the comparison pages.
What if I can't find stock of VSIB500?
You can fill out our help required form which you can use to request a quote for VSIB500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.