Status: | Unknown |
---|---|
Series: | VSIB4 Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 400V |
Forward Current If(AV) | 4A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | VSIB4 Series |
SVHC | No SVHC (27-Jun-2018) |
Diode Mounting Type | Through Hole |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 400V |
Forward Current If(AV) | 4A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
No. of Phases:Single Phase | element14 |
Bridge Rectifier, Single Phase, 400V, 4A, Though Hole | Newark Electronics |
Where can I find additional details, specifications and documents for a VSIB440?
Additional datasheets, footprints and schematics for VSIB440 are listed on our Part Details page. You can also find images and similar parts to VSIB440 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSIB440 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSIB440 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSIB440 fall under?
The VSIB440 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VSIB440 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSIB440 you can contact the distributor directly for product support, shipping queries etc.
Is the VSIB440 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VSIB440 have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for VSIB440.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSIB440 often in real-time on the comparison pages.
What if I can't find stock of VSIB440?
You can fill out our help required form which you can use to request a quote for VSIB440 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.