Status: | Unknown |
---|---|
Series: | VS Series |
RoHS: | Unknown |
Operating Pressure Max | 4bar |
---|---|
Sensor Body Material | PP (Polypropylene) |
Output Current | - |
Product Range | VS Series |
Approval Bodies | UL WRC |
Body Material | PP (Polypropylene) |
Colour | Charcoal |
Contact Configuration | SPST |
Contact Current AC Max | 1A |
Contact Voltage AC Max | 250V |
External Length / Height | 89mm |
Fixing Hole Diameter | 23mm |
Float Diameter | 22.2mm |
Lead Length | 0.5m |
Material | Polypropylene |
Operating Pressure Range | 0bar to 4bar |
Operating Temperature Max | 110°C |
Operating Temperature Min | -30°C |
Power Rating | 15W |
Sensor Output | SPST-NO / SPST-NC |
Specific Gravity of Liquid Min | 0.7 |
Switching Current AC Max | 1A |
Switching Voltage AC / DC Max | 250VAC |
Float Switch, Vert. | Newark Electronics |
FLOAT SWITCH, VERT. | element14 |
Liquid Level Sensor Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a VS803-51?
Additional datasheets, footprints and schematics for VS803-51 are listed on our Part Details page. You can also find images and similar parts to VS803-51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS803-51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS803-51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS803-51 fall under?
The VS803-51 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to VS803-51 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS803-51 you can contact the distributor directly for product support, shipping queries etc.
Is the VS803-51 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS803-51 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for VS803-51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS803-51 often in real-time on the comparison pages.
What if I can't find stock of VS803-51?
You can fill out our help required form which you can use to request a quote for VS803-51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.