Status: | Unknown |
---|---|
Series: | VS Series |
RoHS: | Unknown |
Operating Pressure Max | 4bar |
---|---|
Sensor Body Material | Nylon 6.6 (Polyamide 6.6) |
Output Current | - |
Product Range | VS Series |
Approval Bodies | UL |
Body Material | Nylon 6.6 (Polyamide 6.6) |
Colour | Blue |
Contact Configuration | SPST |
Contact Current AC Max | 1A |
Contact Voltage AC Max | 250V |
External Length / Height | 89mm |
Fixing Hole Diameter | 23mm |
Float Diameter | 22.2mm |
Lead Length | 0.5m |
Material | Nylon 6.6 |
Operating Pressure Range | 0bar to 4bar |
Operating Temperature Max | 130°C |
Operating Temperature Min | -30°C |
Power Rating | 15W |
Sensor Output | SPST-NO / SPST-NC |
Specific Gravity of Liquid Min | 0.85 |
Switching Current AC Max | 1A |
Switching Voltage AC / DC Max | 250VAC |
FLOAT SWITCH, VERT. | Farnell |
Float Switch, Vert. | Newark Electronics |
Liquid Level Sensor Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a VS303-51N?
Additional datasheets, footprints and schematics for VS303-51N are listed on our Part Details page. You can also find images and similar parts to VS303-51N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS303-51N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS303-51N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS303-51N fall under?
The VS303-51N is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to VS303-51N when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS303-51N you can contact the distributor directly for product support, shipping queries etc.
Is the VS303-51N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS303-51N have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and Avnet America have stock available or on a lead time for VS303-51N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS303-51N often in real-time on the comparison pages.
What if I can't find stock of VS303-51N?
You can fill out our help required form which you can use to request a quote for VS303-51N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.