Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$38.37
|
71
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$25.49
|
27
in stock
|
Buy Now | |
RS Americas
from US$37.96
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$28.83
|
-
|
Buy Now | |
Future Electronics
from US$31.78
|
-
|
Buy Now | |
Avnet America
from US$31.13
|
-
|
Buy Now | |
element14
from US$36.24
|
-
|
Buy Now | |
TTI Europe
from US$33.52
|
-
|
Buy Now | |
Farnell
from US$33.65
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
SCR Module Type | Series Connected - SCRs |
---|---|
Peak Repetitive Off-State Voltage Vdrm | 1.2kV |
Gate Trigger Current Max Igt | 150mA |
Current It av | 60A |
On State RMS Current IT(rms) | 135A |
Peak Non Rep Surge Current Itsm 50Hz | 1.2kA |
Holding Current Max Ih | 200mA |
Gate Trigger Voltage Max Vgt | 2.5V |
Operating Temperature Max | 125°C |
Product Range | - |
No. of Pins | 7Pins |
Thyristor Case Style | TO-240AA |
SCR/SCR Module 60A 1200V ADD-A-PAK | RS |
Module: thyristor | Transfer Multisort Elektronik |
Vishay, VS-VSKT56/12,Thyristor Module, SCR, SCR Module,60A 1200V,7-Pin TO-240AA | Siliconix / Vishay VS-VSKT56/12 | RS Americas |
Thyristor Module, 60A, 1200V, Add-A-Pak | Newark Electronics |
VS-VSKT56 Series 1200 V 135 A Chassis Mount SCR Power Module - TO-240AA | Future Electronics |
Thyristor SCR Module 1.2KV 1.52KA 7-Pin ADD-A-PAK | Avnet America |
60A 1200V ADD-A-PAK | TTI Europe |
SCR THYRISTOR, 135A, 1.2KV, TO-240AA | Farnell |
Where can I find additional details, specifications and documents for a VS-VSKT56/12?
Additional datasheets, footprints and schematics for VS-VSKT56/12 are listed on our Part Details page. You can also find images and similar parts to VS-VSKT56/12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-VSKT56/12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-VSKT56/12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-VSKT56/12 fall under?
The VS-VSKT56/12 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Thyristors DIACS & TRIACS.
Can I view similar or alternative parts?
You can view similar parts to VS-VSKT56/12 when available in the Thyristors DIACS & TRIACS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-VSKT56/12 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-VSKT56/12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-VSKT56/12 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Newark Electronics and Future Electronics have stock available or on a lead time for VS-VSKT56/12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-VSKT56/12 often in real-time on the comparison pages.
What if I can't find stock of VS-VSKT56/12?
You can fill out our help required form which you can use to request a quote for VS-VSKT56/12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.