Prices starting from US$66.53
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$78.66 |
9
|
Buy Now | |
Farnell | US$71.51 |
267
|
Buy Now | |
Newark Electronics | US$69.34 |
267
|
Buy Now | |
element14 | US$75.08 |
267
|
Buy Now | |
Future Electronics | US$72.26 |
-
|
Buy Now | |
Avnet America | US$66.53 |
-
|
Buy Now | |
RS Americas | US$80.73 |
-
|
Buy Now | |
TTI Europe | US$66.90 |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now |
SCR Module Type | Series Connected - SCRs |
---|---|
Peak Repetitive Off-State Voltage Vdrm | 1.6kV |
Gate Trigger Current Max Igt | 150mA |
Current It av | 160A |
On State RMS Current IT(rms) | 355A |
Peak Non Rep Surge Current Itsm 50Hz | 4.87kA |
Holding Current Max Ih | 200mA |
Gate Trigger Voltage Max Vgt | 2.5V |
Operating Temperature Max | 125°C |
Product Range | - |
Approval Bodies | UL |
Case Temperature Tc | 85°C |
Current Itsm | 4870A |
External Depth | 35mm |
External Length / Height | 30mm |
External Width | 94mm |
Fixing Centres | 80mm |
Fixing Hole Diameter | 6.5mm |
Igt Temperature | 25°C |
Isolation Voltage | 3500V |
Itsm Frequency | 50Hz |
Junction Temperature Tj Max | 125°C |
Junction Temperature Tj Min | -40°C |
Junction to Case Thermal Resistance A | 0.16°C/W |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Current | 300A |
Rate of Current Change di / dt | 300A/s |
Rate of Voltage Change dv / dt | 1000V/µs |
Repetitive Reverse Voltage Vrrm Max | 1600V |
Temperature Vgt | 25°C |
THYRISTOR MODULE, 160A, 1600V | Farnell |
Thyristor Module, 160A, 1600V, Int-A-Pak | Newark Electronics |
Thyristor+Thyristor 160A 1600V INT-A-PAK | RS |
VS-VSKT162 Series 1600 V 355 A Chassis Mount SCR Power Module - INT-A-PAK | Future Electronics |
Thyristor SCR Module 1.6KV 5.1KA 7-Pin INT-A-PAK | Avnet America |
Thyristor | RS Americas |
INPUT MODULES - IAP DBC | EBV Elektronik |
Where can I find additional details, specifications and documents for a VS-VSKT162/16PBF?
Additional datasheets, footprints and schematics for VS-VSKT162/16PBF are listed on our Part Details page. You can also find images and similar parts to VS-VSKT162/16PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-VSKT162/16PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-VSKT162/16PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-VSKT162/16PBF fall under?
The VS-VSKT162/16PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Thyristors DIACS & TRIACS.
Can I view similar or alternative parts?
You can view similar parts to VS-VSKT162/16PBF when available in the Thyristors DIACS & TRIACS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-VSKT162/16PBF you can contact the distributor directly for product support, shipping queries etc.
Is the VS-VSKT162/16PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-VSKT162/16PBF have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, RS and Future Electronics have stock available or on a lead time for VS-VSKT162/16PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-VSKT162/16PBF often in real-time on the comparison pages.
What if I can't find stock of VS-VSKT162/16PBF?
You can fill out our help required form which you can use to request a quote for VS-VSKT162/16PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.