Status: | Unknown |
---|---|
Series: | VS-VSK.250PbF, VS-VSK.270PbF, VS-VSK.320PbF Series |
RoHS: | Unknown |
High voltage |
Electrically isolated base plate |
3000 VRMS isolating voltage |
Applications |
---|
This VS-VSK series of MAGN-A-PAKs uses high voltage power diodes in two basic configurations. The semiconductors are electrically isolated from the metal base, allowing common heatsinks and compact assemblies to be built. They can be interconnected to form single phase or three phase bridges and the single diode module can be used in conjunction with the thyristor modules as a freewheel diode. |
These modules are intended for general purpose applications such as battery chargers, welders and plating equipment and where high voltage and high current are required (motor drives, etc.) |
Application Notes |
---|
Application Note |
Package Drawings |
---|
Outline Dimensions |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | No |
GREEN | No |
Isolated base standard single,IRKE320-20 | RS |
Modules Rectifiers - Map Compressed |Vishay VS-VSKE320-20PBF | Newark Electronics |
INPUT MODULES - MAP COMPRESSED | Avnet America |
DIODE, RECT, 320A, 2000V, MAGN-A-PAK | Farnell |
Where can I find additional details, specifications and documents for a VS-VSKE320-20PBF?
Additional datasheets, footprints and schematics for VS-VSKE320-20PBF are listed on our Part Details page. You can also find images and similar parts to VS-VSKE320-20PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-VSKE320-20PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-VSKE320-20PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-VSKE320-20PBF fall under?
The VS-VSKE320-20PBF is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to VS-VSKE320-20PBF when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-VSKE320-20PBF you can contact the distributor directly for product support, shipping queries etc.
Is the VS-VSKE320-20PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-VSKE320-20PBF have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for VS-VSKE320-20PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-VSKE320-20PBF often in real-time on the comparison pages.
What if I can't find stock of VS-VSKE320-20PBF?
You can fill out our help required form which you can use to request a quote for VS-VSKE320-20PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.