Status: | Unknown |
---|---|
Series: | VS-VS Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1.2kV |
---|---|
Forward Current If(AV) | 100A |
Forward Voltage VF Max | 1.45V |
Diode Module Configuration | 1 Pair Series Connection |
Product Range | VS-VS Series |
Diode Case Style | Module |
Module Configuration | Dual |
No. of Phases | Single Phase |
Operating Temperature Max | 150°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Termination Type | Screw |
DUAL, DIODE, MODULE, 100A, 1200V | element14 |
Module: diode | Transfer Multisort Elektronik |
Power Diode Module 100A 1200V ADD-A-PAK | RS |
Diode, Dual Module, 1.2Kv, 100A, Add-A-Pack | Newark Electronics |
Diode Switching 1.2KV 100A 3-Pin ADD-A-PAK | Avnet America |
Where can I find additional details, specifications and documents for a VS-VSKD91/12?
Additional datasheets, footprints and schematics for VS-VSKD91/12 are listed on our Part Details page. You can also find images and similar parts to VS-VSKD91/12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-VSKD91/12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-VSKD91/12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-VSKD91/12 fall under?
The VS-VSKD91/12 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-VSKD91/12 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-VSKD91/12 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-VSKD91/12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-VSKD91/12 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for VS-VSKD91/12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-VSKD91/12 often in real-time on the comparison pages.
What if I can't find stock of VS-VSKD91/12?
You can fill out our help required form which you can use to request a quote for VS-VSKD91/12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.