Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$31.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$40.22
|
No stock
|
Buy Now | |
Rutronik
from US$33.47
|
-
|
Buy Now | |
Newark Electronics
from US$36.77
|
-
|
Buy Now | |
Future Electronics
from US$31.92
|
-
|
Buy Now | |
Avnet America
from US$32.61
|
-
|
Buy Now | |
element14
from US$35.65
|
-
|
Buy Now | |
TTI Europe
from US$33.45
|
-
|
Buy Now | |
Farnell
from US$33.83
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
SCR Module Type | Bridge Rectifier Single Phase - SCR / Diode |
---|---|
Peak Repetitive Off-State Voltage Vdrm | 1.2kV |
Gate Trigger Current Max Igt | 60mA |
Current It av | 40A |
On State RMS Current IT(rms) | - |
Peak Non Rep Surge Current Itsm 50Hz | 385A |
Holding Current Max Ih | 130mA |
Gate Trigger Voltage Max Vgt | 2V |
Operating Temperature Max | 125°C |
Product Range | - |
Case Temperature Tc | 85°C |
Current Itsm | 385A |
External Depth | 32mm |
External Length / Height | 14mm |
External Width | 64mm |
Fixing Centres | 49.5mm |
Isolation Voltage | 2500V |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Current | 40A |
Repetitive Reverse Voltage Vrrm Max | 1200V |
Termination Type | Quick Connect |
Thyristor Case | Module |
Thyristor Case Style | Module |
Thyristor Type | Thyristor / Diode Module |
THYR-MOD 1200V 40A SCR PACE-PAK | Rutronik |
Thyristor SCR Module 40A 1.2KV | RS |
Thyristor Diode Module, 40A, 1.2Kv | Newark Electronics |
1200V 40A 2 SCR Traverse Bridge with Free Wheeling Diode PACE-Pak | Future Electronics |
Thyristor SCR Module 1.2KV 400A 6-Pin PACE-Pak | Avnet America |
THYRISTOR/DIODE MODULE, 40A | element14 |
POWER MODUL PACE-PAK 40A 1200V | TTI Europe |
Where can I find additional details, specifications and documents for a VS-P405W?
Additional datasheets, footprints and schematics for VS-P405W are listed on our Part Details page. You can also find images and similar parts to VS-P405W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-P405W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-P405W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-P405W fall under?
The VS-P405W is listed under Electronic & Electrical Components > Semiconductors - Discretes > Thyristors DIACS & TRIACS.
Can I view similar or alternative parts?
You can view similar parts to VS-P405W when available in the Thyristors DIACS & TRIACS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-P405W you can contact the distributor directly for product support, shipping queries etc.
Is the VS-P405W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-P405W have stock available?
Authorised distributors including Rutronik, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for VS-P405W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-P405W often in real-time on the comparison pages.
What if I can't find stock of VS-P405W?
You can fill out our help required form which you can use to request a quote for VS-P405W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.