Status: | Unknown |
---|---|
Series: | VS-P100 Series |
RoHS: | Compliant |
Prices starting from US$23.01
Glass passivated junctions for greater reliability |
Electrically isolated base plate |
Available up to 1200 VRRM/VDRM |
Application Notes |
---|
Application Note |
Datasheet |
---|
VS-P100 Series |
Package Drawings |
---|
Outline Dimensions |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | No |
GREEN | No |
Thyristor Diode Module 25A 1.2Kv D-19 | Newark Electronics |
Modules Thyristors - PACE/PAK | Future Electronics |
Thyristor SCR Module 1.2KV 375A 6-Pin PACE-Pak | Avnet America |
THYRISTOR/DIODE MODULE, 25A | element14 |
Where can I find additional details, specifications and documents for a VS-P105W?
Additional datasheets, footprints and schematics for VS-P105W are listed on our Part Details page. You can also find images and similar parts to VS-P105W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-P105W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-P105W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-P105W fall under?
The VS-P105W is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCR Modules.
Can I view similar or alternative parts?
You can view similar parts to VS-P105W when available in the Thyristors - SCR Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-P105W you can contact the distributor directly for product support, shipping queries etc.
Is the VS-P105W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VS-P105W have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for VS-P105W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-P105W often in real-time on the comparison pages.
What if I can't find stock of VS-P105W?
You can fill out our help required form which you can use to request a quote for VS-P105W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.