Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Diode Type | Fast Recovery |
---|---|
Diode Configuration | Dual Common Cathode |
Repetitive Reverse Voltage Vrrm Max | 200V |
Forward Current If(AV) | 10A |
Forward Voltage VF Max | 990mV |
No. of Pins | 3 |
Where can I find additional details, specifications and documents for a VS-MURB1020CTPBF?
Additional datasheets, footprints and schematics for VS-MURB1020CTPBF are listed on our Part Details page. You can also find images and similar parts to VS-MURB1020CTPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-MURB1020CTPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-MURB1020CTPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-MURB1020CTPBF fall under?
The VS-MURB1020CTPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-MURB1020CTPBF when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-MURB1020CTPBF you can contact the distributor directly for product support, shipping queries etc.
Is the VS-MURB1020CTPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-MURB1020CTPBF have stock available?
There is no stock from authorised distributors for VS-MURB1020CTPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-MURB1020CTPBF often in real-time on the comparison pages.
What if I can't find stock of VS-MURB1020CTPBF?
You can fill out our help required form which you can use to request a quote for VS-MURB1020CTPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.