Status: | Unknown |
---|---|
Series: | VS-MU Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Dual Common Cathode |
Forward Voltage VF Max | 850mV |
Reverse Recovery Time trr Max | 35ns |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-220AB |
No. of Pins | 3 Pin, 3Pins |
Product Range | VS-MU Series |
Automotive Qualification Standard | - |
Current If @ Vf | 16A |
Current Ifsm | 100A |
Diode Type | Fast Recovery |
Forward Current If Max | 10A |
Junction Temperature Tj Max | 175°C |
Junction Temperature Tj Min | -65°C |
Junction to Case Thermal Resistance A | 2.5°C/W |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Reverse Recovery Time trr Typ | 25ns |
Diode Ultrafast 200V 20A 25ns TO-220AB | Vishay PCS VS-MUR2020CTPBF | RS Americas |
DIODE, ULTRAFAST, 20A, 200V, TO-220 | element14 |
Ultrafast Rectifier Common Cathode 20A To220Ab | Newark Electronics |
Where can I find additional details, specifications and documents for a VS-MUR2020CTPBF.?
Additional datasheets, footprints and schematics for VS-MUR2020CTPBF. are listed on our Part Details page. You can also find images and similar parts to VS-MUR2020CTPBF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-MUR2020CTPBF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-MUR2020CTPBF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-MUR2020CTPBF. fall under?
The VS-MUR2020CTPBF. is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-MUR2020CTPBF. when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-MUR2020CTPBF. you can contact the distributor directly for product support, shipping queries etc.
Is the VS-MUR2020CTPBF. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-MUR2020CTPBF. have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for VS-MUR2020CTPBF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-MUR2020CTPBF. often in real-time on the comparison pages.
What if I can't find stock of VS-MUR2020CTPBF.?
You can fill out our help required form which you can use to request a quote for VS-MUR2020CTPBF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.