VS-MUR1620CTPBF. Semiconductors - Discretes by Vishay Intertechnology

ULTRAFAST RECTIFIER CMN CTHD 16A TO220AB

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.79

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for element14
element14
from US$0.79
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Diode Type Fast Recovery
Diode Configuration Dual Common Cathode
Repetitive Reverse Voltage Vrrm Max 200V
Forward Current If(AV) 16A
Forward Voltage VF Max 975mV
No. of Pins 3
MSL -

Alternative Descriptions

Ultrafast Rectifier Common Cathode 16A To220Ab | Newark Electronics
Diode Switching 200V 16A 3-Pin(3+Tab) TO-220AB Tube | Avnet Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VS-MUR1620CTPBF.?

Additional datasheets, footprints and schematics for VS-MUR1620CTPBF. are listed on our Part Details page. You can also find images and similar parts to VS-MUR1620CTPBF. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VS-MUR1620CTPBF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-MUR1620CTPBF. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VS-MUR1620CTPBF. fall under?

The VS-MUR1620CTPBF. is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to VS-MUR1620CTPBF. when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VS-MUR1620CTPBF. you can contact the distributor directly for product support, shipping queries etc.

Is the VS-MUR1620CTPBF. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VS-MUR1620CTPBF. have stock available?

Authorised distributors including element14, Newark Electronics and Avnet Asia have stock available or on a lead time for VS-MUR1620CTPBF..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VS-MUR1620CTPBF. often in real-time on the comparison pages.

What if I can't find stock of VS-MUR1620CTPBF.?

You can fill out our help required form which you can use to request a quote for VS-MUR1620CTPBF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay