Status: | Unknown |
---|---|
Series: | VS-MU Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 15A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.05V |
Reverse Recovery Time trr Max | 35ns |
Forward Surge Current Ifsm Max | 200A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-220AC |
No. of Pins | 2 Pin, 2Pins |
Product Range | VS-MU Series |
Automotive Qualification Standard | - |
Current Ifsm | 200A |
Diode Type | Fast Recovery |
Forward Current If Max | 15mA |
Forward Voltage | 1.05V |
Junction Temperature Tj Max | 175°C |
Junction to Case Thermal Resistance A | 1.5°C/W |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Reverse Recovery Time trr Typ | 35ns |
DIODE, ULTRAFAST, 15A, 200V | element14 |
Diode Switching 200V 15A 2-Pin(2+Tab) TO-220AC Tube | Avnet Asia |
Where can I find additional details, specifications and documents for a VS-MUR1520PBF.?
Additional datasheets, footprints and schematics for VS-MUR1520PBF. are listed on our Part Details page. You can also find images and similar parts to VS-MUR1520PBF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-MUR1520PBF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-MUR1520PBF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-MUR1520PBF. fall under?
The VS-MUR1520PBF. is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-MUR1520PBF. when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-MUR1520PBF. you can contact the distributor directly for product support, shipping queries etc.
Is the VS-MUR1520PBF. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-MUR1520PBF. have stock available?
Authorised distributors including element14, Farnell and Avnet Asia have stock available or on a lead time for VS-MUR1520PBF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-MUR1520PBF. often in real-time on the comparison pages.
What if I can't find stock of VS-MUR1520PBF.?
You can fill out our help required form which you can use to request a quote for VS-MUR1520PBF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.