Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 1A |
Forward Voltage VF Max | 600mV |
Forward Surge Current Ifsm Max | 230A |
Operating Temperature Max | 125 C |
Where can I find additional details, specifications and documents for a VS-MBRS130TRPBF?
Additional datasheets, footprints and schematics for VS-MBRS130TRPBF are listed on our Part Details page. You can also find images and similar parts to VS-MBRS130TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-MBRS130TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-MBRS130TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-MBRS130TRPBF fall under?
The VS-MBRS130TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-MBRS130TRPBF when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-MBRS130TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the VS-MBRS130TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-MBRS130TRPBF have stock available?
There is no stock from authorised distributors for VS-MBRS130TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-MBRS130TRPBF often in real-time on the comparison pages.
What if I can't find stock of VS-MBRS130TRPBF?
You can fill out our help required form which you can use to request a quote for VS-MBRS130TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.