Status: | Unknown |
---|---|
Series: | VS-MB Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
1,215
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
1,215
in stock
|
Buy Now | |
element14
from US$0.19
|
1,215
in stock
|
Buy Now | |
Rutronik
from US$0.21
|
-
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 490mV |
Forward Surge Current Ifsm Max | 120A |
Operating Temperature Max | 150°C |
Product Range | VS-MB Series |
Automotive Qualification Standard | - |
Alternate Case Style | DO-214AC |
Case Temperature Tc | 118°C |
Current Ifsm | 120A |
Current Ir Max | 500µA |
Diode Type | Schottky |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Semiconductor Technology | Si |
Rectifier Diode, Single, 40 V, 1 A, Do-214Ac, 2, 490 Mv Rohs Compliant: Yes |Vishay VS-MBRA140TRPBF | Newark Electronics |
DIODE, SCHOTTKY, 1A, 40V, SMA | element14 |
SCHOTTKY-DIODE 40V 1A SMA | Rutronik |
40 V 1A Surface Mount Schottky Diode - DO-214AC (SMA) | Future Electronics |
Diode Schottky 40V 1A 2-Pin SMA T/R | Avnet America |
Where can I find additional details, specifications and documents for a VS-MBRA140TRPBF?
Additional datasheets, footprints and schematics for VS-MBRA140TRPBF are listed on our Part Details page. You can also find images and similar parts to VS-MBRA140TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-MBRA140TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-MBRA140TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-MBRA140TRPBF fall under?
The VS-MBRA140TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-MBRA140TRPBF when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-MBRA140TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the VS-MBRA140TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-MBRA140TRPBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Future Electronics have stock available or on a lead time for VS-MBRA140TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-MBRA140TRPBF often in real-time on the comparison pages.
What if I can't find stock of VS-MBRA140TRPBF?
You can fill out our help required form which you can use to request a quote for VS-MBRA140TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.