Status: | Unknown |
---|---|
Series: | VS-KBPC1 Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 200V |
Forward Current If(AV) | 3A |
Bridge Rectifier Case Style | D-72 |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | VS-KBPC1 Series |
SVHC | No SVHC (20-Jun-2016) |
Bridge rectifier,KBPC102 3A 200V | RS |
DIODE, BRIDGE RECT, 1-PH, 200V, 3A, D-72 | element14 |
Bridge Rectifier, Single Phase, 3A, 200V Though Hole | Newark Electronics |
Diode Rectifier Bridge Single 200V 3A 4-Pin D-46 | Avnet America |
Where can I find additional details, specifications and documents for a VS-KBPC102?
Additional datasheets, footprints and schematics for VS-KBPC102 are listed on our Part Details page. You can also find images and similar parts to VS-KBPC102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-KBPC102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-KBPC102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-KBPC102 fall under?
The VS-KBPC102 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-KBPC102 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-KBPC102 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-KBPC102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-KBPC102 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for VS-KBPC102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-KBPC102 often in real-time on the comparison pages.
What if I can't find stock of VS-KBPC102?
You can fill out our help required form which you can use to request a quote for VS-KBPC102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.