Status: | Unknown |
---|---|
Series: | HEXFRED Series |
RoHS: | Unknown |
Prices starting from US$3.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.71
|
204
in stock
|
Buy Now | |
Newark Electronics
from US$4.66
|
2,173
in stock
|
Buy Now | |
element14
from US$4.12
|
999
in stock
|
Buy Now | |
Farnell
from US$3.91
|
999
in stock
|
Buy Now | |
Future Electronics
from US$3.09
|
-
|
Buy Now | |
Avnet America
from US$3.70
|
-
|
Buy Now | |
Avnet Asia
from US$3.64
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 30A |
Diode Configuration | Dual Common Cathode |
Forward Voltage VF Max | 2V |
Reverse Recovery Time trr Max | 60ns |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-247AC |
No. of Pins | 3 Pin |
Product Range | HEXFRED Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Rectifier, Dual, 600V, 30A, To-247Ac | Newark Electronics |
RECTIFIER, DUAL, 600V, 30A, TO-247AC | element14 |
Rectifier diode,HFA30PA60C 15A 600V | RS |
Diode Switching 30A 3-Pin(3+Tab) TO-247AC Tube | Future Electronics |
Ultra-Fast Recovery Rectifier 30A 3-Pin TO-247AC Tube | Avnet America |
Where can I find additional details, specifications and documents for a VS-HFA30PA60C-N3?
Additional datasheets, footprints and schematics for VS-HFA30PA60C-N3 are listed on our Part Details page. You can also find images and similar parts to VS-HFA30PA60C-N3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-HFA30PA60C-N3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-HFA30PA60C-N3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-HFA30PA60C-N3 fall under?
The VS-HFA30PA60C-N3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-HFA30PA60C-N3 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-HFA30PA60C-N3 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-HFA30PA60C-N3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-HFA30PA60C-N3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for VS-HFA30PA60C-N3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-HFA30PA60C-N3 often in real-time on the comparison pages.
What if I can't find stock of VS-HFA30PA60C-N3?
You can fill out our help required form which you can use to request a quote for VS-HFA30PA60C-N3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.