Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.48
|
2,399
in stock
|
Buy Now | |
Newark Electronics
from US$4.70
|
953
in stock
|
Buy Now | |
element14
from US$4.33
|
940
in stock
|
Buy Now | |
Farnell
from US$3.94
|
940
in stock
|
Buy Now | |
Future Electronics
from US$2.73
|
-
|
Buy Now | |
Avnet America
from US$3.96
|
-
|
Buy Now | |
Schukat Electronic
from US$1.83
|
-
|
Buy Now |
Ultrafast and ultrasoft recovery |
Very low IRRM and Qrr |
Designed and qualified according to JEDEC®-JESD 47 |
Constructions |
---|
Cross Sections of SUPERECTIFIER® Construction |
Datasheet |
---|
VS-HFA25PB60-N3 |
Package Drawings |
---|
Outline Dimensions |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
Rectifier diode,HFA25PB60 25A 600V | RS |
Rectifier, 600V, 25A, To-247Ac | Newark Electronics |
RECTIFIER, SINGLE, 600V, 25A, TO-247AC | element14 |
Ultrafast Soft Recovery Diode, 25 A | Future Electronics |
Ultra-Fast Recovery Rectifier 25A 2-Pin TO-247AC Tube | Avnet America |
FRED 600V 25A 151W 23ns TO247AC | Schukat Electronic |
Where can I find additional details, specifications and documents for a VS-HFA25PB60-N3?
Additional datasheets, footprints and schematics for VS-HFA25PB60-N3 are listed on our Part Details page. You can also find images and similar parts to VS-HFA25PB60-N3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-HFA25PB60-N3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-HFA25PB60-N3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-HFA25PB60-N3 fall under?
The VS-HFA25PB60-N3 is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-HFA25PB60-N3 when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-HFA25PB60-N3 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-HFA25PB60-N3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VS-HFA25PB60-N3 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for VS-HFA25PB60-N3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-HFA25PB60-N3 often in real-time on the comparison pages.
What if I can't find stock of VS-HFA25PB60-N3?
You can fill out our help required form which you can use to request a quote for VS-HFA25PB60-N3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.