Status: | Unknown |
---|---|
Series: | VS-HF Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 15A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.7V |
Reverse Recovery Time trr Max | 60ns |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-220AC |
No. of Pins | 2 Pin, 2Pins |
Product Range | VS-HF Series |
Automotive Qualification Standard | - |
Current Ifrm | 60A |
Current Ifsm | 150A |
Diode Type | Soft Recovery |
Forward Voltage | 1.7V |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Reverse Recovery Time trr Typ | 19ns |
Diode, Rectifier, Ultrafast, Vr 600V, If 15A, Pkg TO-220AC, Vf 1.7V, Trr 19ns, Cj 50pF | Vishay PCS VS-HFA15TB60PBF | RS Americas |
DIODE, SOFT RECOVERY, 15A | element14 |
Fast Diode, 15A, 600V, To-220Ac | Newark Electronics |
Where can I find additional details, specifications and documents for a VS-HFA15TB60PBF?
Additional datasheets, footprints and schematics for VS-HFA15TB60PBF are listed on our Part Details page. You can also find images and similar parts to VS-HFA15TB60PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-HFA15TB60PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-HFA15TB60PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-HFA15TB60PBF fall under?
The VS-HFA15TB60PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-HFA15TB60PBF when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-HFA15TB60PBF you can contact the distributor directly for product support, shipping queries etc.
Is the VS-HFA15TB60PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-HFA15TB60PBF have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for VS-HFA15TB60PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-HFA15TB60PBF often in real-time on the comparison pages.
What if I can't find stock of VS-HFA15TB60PBF?
You can fill out our help required form which you can use to request a quote for VS-HFA15TB60PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.