VS-GBPC2504A Diodes by Vishay Intertechnology

BRIDGE RECT MODULE 1-PH 25A 400V

Status: Unknown
Series: VS-GBPC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.62

Distributor Stock
Logo for RS
RS
from US$4.64
800
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.06
545
in stock
Buy Now
Logo for element14
element14
from US$4.19
545
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.12
545
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$3.62
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$3.67
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

No. of Phases Single Phase
Repetitive Reverse Voltage Vrrm Max 400V
Forward Current If(AV) 25A
Bridge Rectifier Case Style Module
Forward Voltage VF Max 1.1V
No. of Pins 4Pins
Operating Temperature Max 150°C
Product Range VS-GBPC Series

Alternative Descriptions

Bridge rectifier,GBPC2504A 25A 400V | RS
Bridge Rect Module, 1-Ph, 25A, 400V | Newark Electronics
BRIDGE RECT MODULE, 1-PH, 25A, 400V | element14
Diode Rectifier Bridge Single 400V 25A 4-Pin Case GBPC-A | Avnet America
25A 400V BR GBPC-A | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VS-GBPC2504A?

Additional datasheets, footprints and schematics for VS-GBPC2504A are listed on our Part Details page. You can also find images and similar parts to VS-GBPC2504A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VS-GBPC2504A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-GBPC2504A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VS-GBPC2504A fall under?

The VS-GBPC2504A is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to VS-GBPC2504A when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VS-GBPC2504A you can contact the distributor directly for product support, shipping queries etc.

Is the VS-GBPC2504A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VS-GBPC2504A have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for VS-GBPC2504A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VS-GBPC2504A often in real-time on the comparison pages.

What if I can't find stock of VS-GBPC2504A?

You can fill out our help required form which you can use to request a quote for VS-GBPC2504A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay