Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
DC Collector Current | 100A |
Collector Emitter Saturation Voltage Vce(on) | 3.8V |
Power Dissipation Pd | 480W |
Collector Emitter Voltage V(br)ceo | 1.2kV |
Transistor Case Style | EconoPACK |
No. of Pins | 35Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Transistor,igbt Power Module,half Bridge,1.2Kv V(Br)Ces,100A I(C) |Vishay VS-GB75YF120N | Newark Electronics |
VS-GB75YF120N, ECONO2 Dual Half Bridge IGBT Module, 100 A max, 1200 V, PCB Mount | Siliconix / Vishay VS-GB75YF120N | RS Americas |
Where can I find additional details, specifications and documents for a VS-GB75YF120N?
Additional datasheets, footprints and schematics for VS-GB75YF120N are listed on our Part Details page. You can also find images and similar parts to VS-GB75YF120N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-GB75YF120N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-GB75YF120N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-GB75YF120N fall under?
The VS-GB75YF120N is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to VS-GB75YF120N when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-GB75YF120N you can contact the distributor directly for product support, shipping queries etc.
Is the VS-GB75YF120N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-GB75YF120N have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for VS-GB75YF120N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-GB75YF120N often in real-time on the comparison pages.
What if I can't find stock of VS-GB75YF120N?
You can fill out our help required form which you can use to request a quote for VS-GB75YF120N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.