VS-GB100DA60UP Semiconductors - Discretes by Vishay Intertechnology

IGBT MODULE 600V 100A SOT-227

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Transistor Polarity NPN
DC Collector Current 125A
Collector Emitter Saturation Voltage Vce(on) 2.4V
Power Dissipation Pd 447W
Collector Emitter Voltage V(br)ceo 600V
Transistor Case Style SOT-227
No. of Pins 4Pins
Operating Temperature Max 150°C
Product Range -
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +150°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VS-GB100DA60UP?

Additional datasheets, footprints and schematics for VS-GB100DA60UP are listed on our Part Details page. You can also find images and similar parts to VS-GB100DA60UP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VS-GB100DA60UP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-GB100DA60UP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VS-GB100DA60UP fall under?

The VS-GB100DA60UP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to VS-GB100DA60UP when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VS-GB100DA60UP you can contact the distributor directly for product support, shipping queries etc.

Is the VS-GB100DA60UP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VS-GB100DA60UP have stock available?

There is no stock from authorised distributors for VS-GB100DA60UP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VS-GB100DA60UP often in real-time on the comparison pages.

What if I can't find stock of VS-GB100DA60UP?

You can fill out our help required form which you can use to request a quote for VS-GB100DA60UP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay