Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
DC Collector Current | 200A |
Collector Emitter Saturation Voltage Vce(on) | 1.6V |
Power Dissipation Pd | 500W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | ISOTOP |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Current Ic Continuous a Max | 200A |
Current Temperature | 25°C |
Fall Time tf | 460ns |
Full Power Rating Temperature | 25°C |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Max | 500W |
Pulsed Current Icm | 400A |
Rise Time | 75ns |
Transistor Type | IGBT |
Voltage Vces | 600V |
Transistor IGBT N-Ch 600V 200A SOT227 | RS |
IGBT, SOT-227 | element14 |
Single Igbt, 600V, 200A | Newark Electronics |
Where can I find additional details, specifications and documents for a VS-GA200SA60UP.?
Additional datasheets, footprints and schematics for VS-GA200SA60UP. are listed on our Part Details page. You can also find images and similar parts to VS-GA200SA60UP. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-GA200SA60UP. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-GA200SA60UP. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-GA200SA60UP. fall under?
The VS-GA200SA60UP. is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to VS-GA200SA60UP. when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-GA200SA60UP. you can contact the distributor directly for product support, shipping queries etc.
Is the VS-GA200SA60UP. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-GA200SA60UP. have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for VS-GA200SA60UP..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-GA200SA60UP. often in real-time on the comparison pages.
What if I can't find stock of VS-GA200SA60UP.?
You can fill out our help required form which you can use to request a quote for VS-GA200SA60UP. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.