Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 190A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.0054ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.3V |
Power Dissipation Pd | 568W |
Operating Temperature Max | 150°C |
Product Range | - |
No. of Pins | 4Pins |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Transistor Case Style | SOT-227 |
MOSFET, N-CH, 100V, 190A, SOT-227 | Farnell |
Modules Mosfets - Sot-227 Mosfet Rohs Compliant: Yes |Vishay VS-FB190SA10 | Newark Electronics |
Where can I find additional details, specifications and documents for a VS-FB190SA10?
Additional datasheets, footprints and schematics for VS-FB190SA10 are listed on our Part Details page. You can also find images and similar parts to VS-FB190SA10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-FB190SA10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-FB190SA10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-FB190SA10 fall under?
The VS-FB190SA10 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to VS-FB190SA10 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-FB190SA10 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-FB190SA10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-FB190SA10 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for VS-FB190SA10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-FB190SA10 often in real-time on the comparison pages.
What if I can't find stock of VS-FB190SA10?
You can fill out our help required form which you can use to request a quote for VS-FB190SA10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.