Status: | Unknown |
---|---|
Series: | VS-ET Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 15A |
Diode Configuration | Single |
Forward Voltage VF Max | 3.4V |
Reverse Recovery Time trr Max | 30ns |
Forward Surge Current Ifsm Max | 120A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-263AB |
No. of Pins | 3 Pin, 3Pins |
Product Range | VS-ET Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode Type | Fast Recovery |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Freds - D2Pak |Vishay VS-ETX1506S-M3 | Newark Electronics |
Rectifiers 15A 600V Hyperfast 2 0ns | Future Electronics |
Diode Switching 600V 15A 3-Pin(2+Tab) D2PAK Tube | Avnet America |
DIODE, HFAST REC, 600V, 15A, TO263AB | Farnell |
Where can I find additional details, specifications and documents for a VS-ETX1506S-M3?
Additional datasheets, footprints and schematics for VS-ETX1506S-M3 are listed on our Part Details page. You can also find images and similar parts to VS-ETX1506S-M3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-ETX1506S-M3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-ETX1506S-M3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-ETX1506S-M3 fall under?
The VS-ETX1506S-M3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-ETX1506S-M3 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-ETX1506S-M3 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-ETX1506S-M3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-ETX1506S-M3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TTI Europe and Farnell have stock available or on a lead time for VS-ETX1506S-M3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-ETX1506S-M3 often in real-time on the comparison pages.
What if I can't find stock of VS-ETX1506S-M3?
You can fill out our help required form which you can use to request a quote for VS-ETX1506S-M3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.