Status: | Unknown |
---|---|
Series: | VS-ET Series |
RoHS: | Unknown |
Prices starting from US$0.44
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 8A |
Diode Configuration | Single |
Forward Voltage VF Max | 3.4V |
Reverse Recovery Time trr Max | 24ns |
Forward Surge Current Ifsm Max | 80A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-220FP |
No. of Pins | 2 Pin, 2Pins |
Product Range | VS-ET Series |
Automotive Qualification Standard | - |
Diode Type | Ultrafast Recovery |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Diode: rectifying | Transfer Multisort Elektronik |
Freds - Fullpak-220 |Vishay VS-ETX0806FP-M3 | Newark Electronics |
Rectifiers 8A 600V Hyperfast 17ns | Future Electronics |
Diode Switching 600V 8A 2-Pin(2+Tab) TO-220 Full-Pack Tube | Avnet America |
8A 600V HF TO220FP | TTI Europe |
DIODE, HFAST RECT, 600V, 8A, TO220FP | Farnell |
Where can I find additional details, specifications and documents for a VS-ETX0806FP-M3?
Additional datasheets, footprints and schematics for VS-ETX0806FP-M3 are listed on our Part Details page. You can also find images and similar parts to VS-ETX0806FP-M3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-ETX0806FP-M3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-ETX0806FP-M3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-ETX0806FP-M3 fall under?
The VS-ETX0806FP-M3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-ETX0806FP-M3 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-ETX0806FP-M3 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-ETX0806FP-M3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-ETX0806FP-M3 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for VS-ETX0806FP-M3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-ETX0806FP-M3 often in real-time on the comparison pages.
What if I can't find stock of VS-ETX0806FP-M3?
You can fill out our help required form which you can use to request a quote for VS-ETX0806FP-M3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.