Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
DC Collector Current | 11A |
Collector Emitter Saturation Voltage Vce(on) | 2V |
Power Dissipation Pd | 36W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | SIP |
No. of Pins | 13Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Where can I find additional details, specifications and documents for a VS-CPV363M4FPBF?
Additional datasheets, footprints and schematics for VS-CPV363M4FPBF are listed on our Part Details page. You can also find images and similar parts to VS-CPV363M4FPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-CPV363M4FPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-CPV363M4FPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-CPV363M4FPBF fall under?
The VS-CPV363M4FPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to VS-CPV363M4FPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-CPV363M4FPBF you can contact the distributor directly for product support, shipping queries etc.
Is the VS-CPV363M4FPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-CPV363M4FPBF have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for VS-CPV363M4FPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-CPV363M4FPBF often in real-time on the comparison pages.
What if I can't find stock of VS-CPV363M4FPBF?
You can fill out our help required form which you can use to request a quote for VS-CPV363M4FPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.