Status: | Unknown |
---|---|
Series: | FRED Pt Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 8A |
Diode Configuration | Dual Isolated |
Forward Voltage VF Max | 960mV |
Reverse Recovery Time trr Max | 25ns |
Forward Surge Current Ifsm Max | 173A |
Operating Temperature Max | 175°C |
Diode Case Style | FlatPAK |
No. of Pins | 8 Pin |
Product Range | FRED Pt Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Diode Hyper Fast Recovery Rectifier 200V 8A 8-Pin FlatPAK T/R | EBV Elektronik |
Freds - Flatpak 5X6 |Vishay VS-8DKH02HM3/H | Newark Electronics |
RECTIFIER, AEC-Q101, 8A, 200V, FLATPAK | Farnell |
Where can I find additional details, specifications and documents for a VS-8DKH02HM3/H?
Additional datasheets, footprints and schematics for VS-8DKH02HM3/H are listed on our Part Details page. You can also find images and similar parts to VS-8DKH02HM3/H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-8DKH02HM3/H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-8DKH02HM3/H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-8DKH02HM3/H fall under?
The VS-8DKH02HM3/H is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-8DKH02HM3/H when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-8DKH02HM3/H you can contact the distributor directly for product support, shipping queries etc.
Is the VS-8DKH02HM3/H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-8DKH02HM3/H have stock available?
Authorised distributors including EBV Elektronik, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for VS-8DKH02HM3/H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-8DKH02HM3/H often in real-time on the comparison pages.
What if I can't find stock of VS-8DKH02HM3/H?
You can fill out our help required form which you can use to request a quote for VS-8DKH02HM3/H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.