Status: | Unknown |
---|---|
Series: | VS-80RIA...PbF, VS-81RIA...PbF, VS-82RIA...PbF Series |
RoHS: | Compliant |
Hermetic glass-metal seal |
International standard case TO-94 (TO-209AC) |
Designed and qualified for industrial level |
Applications |
---|
DC motor controls |
Controlled DC power supplies |
AC controllers |
Application Notes |
---|
Application Note |
Package Drawings |
---|
Outline Dimensions |
Product Literature |
---|
Tradeshow Brochure |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Silicon Controlled Rectifier,1.2Kv V(Drm),80A I(T),to-209Ac |Vishay VS-81RIA120PBF | Newark Electronics |
Thyristor PCT 1.2KV 1.99KA 4-Pin TO-94 | Avnet America |
Vishay, VS-81RIA120PBF, Thyristor Module, SCR, 80A 1200V, 4-Pin TO-209AC | Siliconix / Vishay VS-81RIA120PBF | RS Americas |
THYRISTOR, 80A, 1200V, TO-94 | element14 |
Where can I find additional details, specifications and documents for a VS-81RIA120PBF?
Additional datasheets, footprints and schematics for VS-81RIA120PBF are listed on our Part Details page. You can also find images and similar parts to VS-81RIA120PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-81RIA120PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-81RIA120PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-81RIA120PBF fall under?
The VS-81RIA120PBF is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to VS-81RIA120PBF when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-81RIA120PBF you can contact the distributor directly for product support, shipping queries etc.
Is the VS-81RIA120PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VS-81RIA120PBF have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for VS-81RIA120PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-81RIA120PBF often in real-time on the comparison pages.
What if I can't find stock of VS-81RIA120PBF?
You can fill out our help required form which you can use to request a quote for VS-81RIA120PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.