Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$5.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.94
|
13
in stock
|
Buy Now | |
RS Americas
from US$5.25
|
102
in stock
|
Buy Now | |
Avnet America
from US$5.21
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$6.10
|
45
in stock
|
Buy Now | |
Future Electronics
from US$5.00
|
-
|
Buy Now | |
TTI Europe
from US$5.33
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 70A |
Forward Voltage VF Max | 1.35V |
Diode Case Style | DO-5 |
Diode Configuration | Single |
RoHS Compliant | Yes |
Diode, Rectifier, Standard, Vr 400V, If 70A, Pkg DO-203AB (DO-5),Vf 1.35V, I2T 6450A | Vishay PCS VS-70HF40 | RS Americas |
Diode Switching 400V 70A 2-Pin DO-5 | Avnet America |
Standard Diode, 70A, 400V, Do-203Ab | Newark Electronics |
Rectifier diode, 70HF40 70A 400V | RS |
DIODE GEN PURP 400V 70A DO203AB | Future Electronics |
Where can I find additional details, specifications and documents for a VS-70HF40?
Additional datasheets, footprints and schematics for VS-70HF40 are listed on our Part Details page. You can also find images and similar parts to VS-70HF40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-70HF40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-70HF40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-70HF40 fall under?
The VS-70HF40 is listed under Semiconductors - Discretes > Power Modules.
Can I view similar or alternative parts?
You can view similar parts to VS-70HF40 when available in the Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-70HF40 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-70HF40 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VS-70HF40 have stock available?
Authorised distributors including RS Americas, Avnet America, Newark Electronics, RS and Future Electronics have stock available or on a lead time for VS-70HF40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-70HF40 often in real-time on the comparison pages.
What if I can't find stock of VS-70HF40?
You can fill out our help required form which you can use to request a quote for VS-70HF40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.