Status: | Unknown |
---|---|
Series: | VS-6E Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
767
in stock
|
Buy Now | |
Future Electronics
from US$0.23
|
79,500
in stock
|
Buy Now | |
element14
from US$0.28
|
767
in stock
|
Buy Now | |
Rutronik
from US$0.32
|
-
|
Buy Now | |
Newark Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
Avnet Asia
from US$0.57
|
-
|
Buy Now | |
TTI Europe
from US$0.21
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 6A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 60ns |
Forward Surge Current Ifsm Max | 120A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-277A |
No. of Pins | 3 Pin, 3Pins |
Product Range | VS-6E Series |
Automotive Qualification Standard | - |
Diode Type | Fast Recovery |
Ultrafast Rectifier, 6 A FRED Pt SMPC (TO-277A) | Future Electronics |
RECT, FAST, 6A, 600V, TO-277A-3 | element14 |
HYPERFAST DI. 600V 6A FRED SMPC | Rutronik |
Freds - Smpc Rohs Compliant: Yes |Vishay VS-6ESU06-M3/86A | Newark Electronics |
Diode Ultrafast Rectifier 600V 6A 3-Pin TO-277A Plastic T/R | Avnet America |
6A 600V UF TO277A | TTI Europe |
Where can I find additional details, specifications and documents for a VS-6ESU06-M3/86A?
Additional datasheets, footprints and schematics for VS-6ESU06-M3/86A are listed on our Part Details page. You can also find images and similar parts to VS-6ESU06-M3/86A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-6ESU06-M3/86A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-6ESU06-M3/86A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-6ESU06-M3/86A fall under?
The VS-6ESU06-M3/86A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-6ESU06-M3/86A when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-6ESU06-M3/86A you can contact the distributor directly for product support, shipping queries etc.
Is the VS-6ESU06-M3/86A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-6ESU06-M3/86A have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Rutronik and Newark Electronics have stock available or on a lead time for VS-6ESU06-M3/86A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-6ESU06-M3/86A often in real-time on the comparison pages.
What if I can't find stock of VS-6ESU06-M3/86A?
You can fill out our help required form which you can use to request a quote for VS-6ESU06-M3/86A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.