Status: | Unknown |
---|---|
Series: | VS-50RIA Series |
RoHS: | Unknown |
Prices starting from US$11.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.47
|
No stock
|
Buy Now | |
Newark Electronics
from US$14.35
|
90
in stock
|
Buy Now | |
Future Electronics
from US$11.37
|
-
|
Buy Now | |
Avnet America
from US$12.03
|
-
|
Buy Now | |
RS Americas
from US$12.28
|
-
|
Buy Now | |
element14
from US$14.20
|
-
|
Buy Now | |
TTI Europe
from US$12.63
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High current rating |
Excellent dynamic characteristics |
dV/dt = 1000 V/µs option |
Applications |
---|
Phase control applications in converters |
Lighting circuits |
Battery charges |
Application Notes |
---|
Application Note |
Datasheet |
---|
VS-50RIA Series |
Package Drawings |
---|
Outline Dimensions |
Product Literature |
---|
Tradeshow Brochure |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Scr Thyristor, 50A, 600V, To-208Ac | Newark Electronics |
VS-50RIA Series 600 V 80 A Stud Mount Phase Control SCR - TO-208AC | Future Electronics |
Thyristor SCR 600V 1.49KA 3-Pin TO-65 | Avnet America |
THYRISTOR MEDIUM POWER MEDIUM POWER 50 A @ 94C ON-STATE (AVG. MAX.) 1.6V | Vishay PCS VS-50RIA60 | RS Americas |
THYRISTOR, 50A, 600V, TO-65 | element14 |
50A 600V SCR TO208AA | TTI Europe |
Where can I find additional details, specifications and documents for a VS-50RIA60?
Additional datasheets, footprints and schematics for VS-50RIA60 are listed on our Part Details page. You can also find images and similar parts to VS-50RIA60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-50RIA60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-50RIA60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-50RIA60 fall under?
The VS-50RIA60 is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCR Modules.
Can I view similar or alternative parts?
You can view similar parts to VS-50RIA60 when available in the Thyristors - SCR Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-50RIA60 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-50RIA60 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-50RIA60 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for VS-50RIA60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-50RIA60 often in real-time on the comparison pages.
What if I can't find stock of VS-50RIA60?
You can fill out our help required form which you can use to request a quote for VS-50RIA60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.