Status: | Unknown |
---|---|
Series: | VS-50RIA Series |
RoHS: | Unknown |
Prices starting from US$10.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.68
|
No stock
|
Buy Now | |
element14
from US$13.39
|
113
in stock
|
Buy Now | |
Farnell
from US$12.35
|
113
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$16.48
|
41
in stock
|
Buy Now | |
Newark Electronics
from US$13.08
|
-
|
Buy Now | |
Avnet America
from US$11.23
|
-
|
Buy Now | |
RS Americas
from US$14.99
|
-
|
Buy Now | |
TTI Europe
from US$11.32
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High current rating |
Excellent dynamic characteristics |
dV/dt = 1000 V/µs option |
Applications |
---|
Phase control applications in converters |
Lighting circuits |
Battery charges |
Application Notes |
---|
Application Note |
Datasheet |
---|
VS-50RIA Series |
Package Drawings |
---|
Outline Dimensions |
Product Literature |
---|
Tradeshow Brochure |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
THYRISTOR, 50A, 400V, TO-65 | element14 |
Thyristor: stud | Transfer Multisort Elektronik |
400V 50A Phase Control SCR TO-208AC | RS |
Scr Thyristor, 50A, 400V, To-208Ac | Newark Electronics |
Thyristor SCR 400V 1.49KA 3-Pin TO-65 | Avnet America |
THYRISTOR, MEDIUM POWER | RS Americas |
50A 400V SCR TO208AA | TTI Europe |
Where can I find additional details, specifications and documents for a VS-50RIA40?
Additional datasheets, footprints and schematics for VS-50RIA40 are listed on our Part Details page. You can also find images and similar parts to VS-50RIA40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-50RIA40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-50RIA40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-50RIA40 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-50RIA40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-50RIA40 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for VS-50RIA40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-50RIA40 often in real-time on the comparison pages.
What if I can't find stock of VS-50RIA40?
You can fill out our help required form which you can use to request a quote for VS-50RIA40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.