Status: | Unknown |
---|---|
Series: | VS-50RIA Series |
RoHS: | Unknown |
Prices starting from US$9.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.83
|
109
in stock
|
Buy Now | |
Avnet America
from US$9.53
|
232
in stock
|
Buy Now | |
Distrelec
from US$22.78
|
168
in stock
|
Buy Now | |
Future Electronics
from US$10.73
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.81
|
100
in stock
|
Buy Now | |
CoreStaff
from US$23.74
|
100
in stock
|
Buy Now | |
RS Americas
from US$17.43
|
94
in stock
|
Buy Now | |
Newark Electronics
from US$20.29
|
-
|
Buy Now | |
element14
from US$19.76
|
-
|
Buy Now | |
TTI Europe
from US$16.14
|
-
|
Buy Now | |
Farnell
from US$18.02
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High current rating |
Excellent dynamic characteristics |
dV/dt = 1000 V/µs option |
Applications |
---|
Phase control applications in converters |
Lighting circuits |
Battery charges |
Application Notes |
---|
Application Note |
Datasheet |
---|
VS-50RIA Series |
Package Drawings |
---|
Outline Dimensions |
Product Literature |
---|
Tradeshow Brochure |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Thyristor SCR 1.2KV 1.49KA 3-Pin TO-65 | Avnet America |
Vishay Thyristor, 1.2kV, 50A, TO-65 | Distrelec |
Thyristor 50RIA 50A 1200V Stud TO-65 | RS |
Thyristor: stud | Transfer Multisort Elektronik |
THYRISTOR MEDIUM POWER MEDIUM POWER 50 A @ 94C ON-STATE (AVG. MAX.) 1.6V | Vishay PCS VS-50RIA120 | RS Americas |
Scr Thyristor, 50A, 1.2Kv, To-208Ac | Newark Electronics |
THYRISTOR, 50A, 1200V, TO-65 | element14 |
50A 1200V SCR TO208AA | TTI Europe |
Where can I find additional details, specifications and documents for a VS-50RIA120?
Additional datasheets, footprints and schematics for VS-50RIA120 are listed on our Part Details page. You can also find images and similar parts to VS-50RIA120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-50RIA120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-50RIA120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-50RIA120 fall under?
The VS-50RIA120 is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCR Modules.
Can I view similar or alternative parts?
You can view similar parts to VS-50RIA120 when available in the Thyristors - SCR Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-50RIA120 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-50RIA120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-50RIA120 have stock available?
Authorised distributors including Avnet America, Distrelec, RS, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for VS-50RIA120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-50RIA120 often in real-time on the comparison pages.
What if I can't find stock of VS-50RIA120?
You can fill out our help required form which you can use to request a quote for VS-50RIA120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.