Status: | Unknown |
---|---|
Series: | VS-50RIA Series |
RoHS: | Unknown |
High current rating |
Excellent dynamic characteristics |
dV/dt = 1000 V/µs option |
Applications |
---|
Phase control applications in converters |
Lighting circuits |
Battery charges |
Application Notes |
---|
Application Note |
Datasheet |
---|
VS-50RIA Series |
Package Drawings |
---|
Outline Dimensions |
Product Literature |
---|
Tradeshow Brochure |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Scr Thyristor, 50A, 1Kv, To-208Ac | Newark Electronics |
1000V 50A Phase Control SCR TO-208AC | RS |
Thyristor SCR 1KV 1.49KA 3-Pin TO-65 | Avnet America |
THYRISTOR, 50A, 1000V, TO-65 | element14 |
Where can I find additional details, specifications and documents for a VS-50RIA100?
Additional datasheets, footprints and schematics for VS-50RIA100 are listed on our Part Details page. You can also find images and similar parts to VS-50RIA100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-50RIA100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-50RIA100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-50RIA100 fall under?
The VS-50RIA100 is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCR Modules.
Can I view similar or alternative parts?
You can view similar parts to VS-50RIA100 when available in the Thyristors - SCR Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-50RIA100 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-50RIA100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-50RIA100 have stock available?
Authorised distributors including Newark Electronics, RS, Avnet America, element14 and TTI Europe have stock available or on a lead time for VS-50RIA100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-50RIA100 often in real-time on the comparison pages.
What if I can't find stock of VS-50RIA100?
You can fill out our help required form which you can use to request a quote for VS-50RIA100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.