Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 114A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.3V |
Power Dissipation Pd | 658W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | MTP |
No. of Pins | 12Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Ic @ Vce Sat | 50A |
Current Ic Continuous a Max | 114A |
Module Configuration | Half Bridge |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Power Dissipation Max | 658W |
Pulsed Current Icm | 350A |
Termination Type | Through Hole |
Transistor Polarity | N Channel |
Voltage Vces | 600V |
IGBT MODULE, MTP, 600V | element14 |
Igbt Module, 600V, 114A, 658W | Newark Electronics |
Where can I find additional details, specifications and documents for a VS-50MT060WHTAPBF?
Additional datasheets, footprints and schematics for VS-50MT060WHTAPBF are listed on our Part Details page. You can also find images and similar parts to VS-50MT060WHTAPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-50MT060WHTAPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-50MT060WHTAPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-50MT060WHTAPBF fall under?
The VS-50MT060WHTAPBF is listed under Semiconductors - Discretes > Transistors > IGBT Arrays & Modules.
Can I view similar or alternative parts?
You can view similar parts to VS-50MT060WHTAPBF when available in the IGBT Arrays & Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-50MT060WHTAPBF you can contact the distributor directly for product support, shipping queries etc.
Is the VS-50MT060WHTAPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-50MT060WHTAPBF have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for VS-50MT060WHTAPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-50MT060WHTAPBF often in real-time on the comparison pages.
What if I can't find stock of VS-50MT060WHTAPBF?
You can fill out our help required form which you can use to request a quote for VS-50MT060WHTAPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.