Status: | Unknown |
---|---|
Series: | VS-40 Series |
RoHS: | Unknown |
Prices starting from US$4.79
Repetitive Reverse Voltage Vrrm Max | 800V |
---|---|
Forward Current If(AV) | 40A |
Forward Voltage VF Max | 1.3V |
Diode Module Configuration | - |
Product Range | VS-40 Series |
Current Ifsm | 595A |
Diode Case Style | DO-5 |
Diode Configuration | Single |
Diode Polarity | Stud Anode |
Diode Type | Standard Recovery |
Forward Surge Current Ifsm Max | 570A |
Junction Temperature Tj Max | 190°C |
No. of Pins | 2Pins |
Operating Temperature Max | 190°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +190°C |
Termination Type | Screw |
Thread Size | 1/4"-28UNF-2A |
Rectifier diode, 40HFR80 40A 800V | RS |
Rectifier Diode, 800 V, 40 A, 1.3 V Rohs Compliant: Yes |Vishay VS-40HFR80 | Newark Electronics |
Diode Switching 800V 40A 2-Pin DO-5 | Avnet America |
VS-40HFR80, Thread Mount Diode, Stud Anode, 800V 40A, 2-Pin DO-203AB | Siliconix / Vishay VS-40HFR80 | RS Americas |
DIODE, STANDARD, 40A, 800V | Farnell |
Where can I find additional details, specifications and documents for a VS-40HFR80?
Additional datasheets, footprints and schematics for VS-40HFR80 are listed on our Part Details page. You can also find images and similar parts to VS-40HFR80 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-40HFR80 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-40HFR80 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-40HFR80 fall under?
The VS-40HFR80 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-40HFR80 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-40HFR80 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-40HFR80 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-40HFR80 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for VS-40HFR80.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-40HFR80 often in real-time on the comparison pages.
What if I can't find stock of VS-40HFR80?
You can fill out our help required form which you can use to request a quote for VS-40HFR80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.