Status: | Unknown |
---|---|
Series: | VS-40 Series |
RoHS: | Unknown |
Prices starting from US$5.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.30
|
No stock
|
Buy Now | |
Newark Electronics
from US$6.93
|
484
in stock
|
Buy Now | |
Farnell
from US$6.44
|
484
in stock
|
Buy Now | |
element14
from US$6.43
|
472
in stock
|
Buy Now | |
Distrelec
from US$7.80
|
93
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.14
|
60
in stock
|
Buy Now | |
Avnet America
from US$5.94
|
-
|
Buy Now | |
TTI Europe
from US$6.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1.2kV |
---|---|
Forward Current If(AV) | 40A |
Forward Voltage VF Max | 1.3V |
Diode Module Configuration | - |
Product Range | VS-40 Series |
Current Ifsm | 500A |
Diode Case Style | DO-5 |
Diode Configuration | Single |
Diode Polarity | Stud Cathode |
Diode Type | Standard Recovery |
Forward Surge Current Ifsm Max | 570A |
Junction Temperature Tj Max | 190°C |
No. of Pins | 2Pins |
Operating Temperature Max | 190°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +190°C |
Termination Type | Screw |
Thread Size | 1/4"-28UNF-2A |
Rectifier Diode, 1.2 Kv, 40 A, 1.3 V Rohs Compliant: No |Vishay VS-40HF120 | Newark Electronics |
DIODE, STANDARD, 40A, 1200V | Farnell |
Vishay Rectifier Diode 1.2kV 40A DO-5 | Distrelec |
Diode: rectifying | Transfer Multisort Elektronik |
Rectifier diode, 40HF120 40A 1200V | RS |
Diode Switching 1.2KV 40A 2-Pin DO-5 | Avnet America |
Where can I find additional details, specifications and documents for a VS-40HF120?
Additional datasheets, footprints and schematics for VS-40HF120 are listed on our Part Details page. You can also find images and similar parts to VS-40HF120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-40HF120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-40HF120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-40HF120 fall under?
The VS-40HF120 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-40HF120 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-40HF120 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-40HF120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-40HF120 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for VS-40HF120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-40HF120 often in real-time on the comparison pages.
What if I can't find stock of VS-40HF120?
You can fill out our help required form which you can use to request a quote for VS-40HF120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.