Status: | Unknown |
---|---|
Series: | VS-3E Series |
RoHS: | Unknown |
Prices starting from US$0.14
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 930mV |
Reverse Recovery Time trr Max | 30ns |
Forward Surge Current Ifsm Max | 85A |
Operating Temperature Max | 175°C |
Diode Case Style | DO-221AC |
No. of Pins | 2 Pin, 2Pins |
Product Range | VS-3E Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode Type | Fast Recovery |
Rectifier, 3A, 200V, Do-221Ac | Newark Electronics |
RECT, FAST, 3A, 200V, DO-221AC-2 | element14 |
Rectifier 3A 200V 30ns FRED Pt SlimSMA | RS |
Diode Hyperfast Rectifier 200V 3A 2-Pin DO-221AC Plastic T/R | Avnet America |
VS-3EJH02-M3/6B, SMT Diode, 200V 3A, 30ns, 2-Pin DO-221AC | Siliconix / Vishay VS-3EJH02-M3/6B | RS Americas |
Where can I find additional details, specifications and documents for a VS-3EJH02-M3/6B?
Additional datasheets, footprints and schematics for VS-3EJH02-M3/6B are listed on our Part Details page. You can also find images and similar parts to VS-3EJH02-M3/6B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-3EJH02-M3/6B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-3EJH02-M3/6B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-3EJH02-M3/6B fall under?
The VS-3EJH02-M3/6B is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-3EJH02-M3/6B when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-3EJH02-M3/6B you can contact the distributor directly for product support, shipping queries etc.
Is the VS-3EJH02-M3/6B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-3EJH02-M3/6B have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for VS-3EJH02-M3/6B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-3EJH02-M3/6B often in real-time on the comparison pages.
What if I can't find stock of VS-3EJH02-M3/6B?
You can fill out our help required form which you can use to request a quote for VS-3EJH02-M3/6B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.