Status: | Unknown |
---|---|
Series: | VS-MB Series |
RoHS: | Unknown |
Prices starting from US$4.59
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$7.71 |
20
|
Buy Now | |
RS Americas | US$5.51 |
38
|
Buy Now | |
Newark Electronics | US$6.21 |
20
|
Buy Now | |
Transfer Multisort Elektronik | US$5.20 |
5
|
Buy Now | |
Future Electronics | US$4.76 |
-
|
Buy Now | |
Avnet America | US$4.59 |
-
|
Buy Now | |
element14 | US$6.08 |
-
|
Buy Now | |
TTI Europe | US$4.93 |
-
|
Buy Now | |
Farnell | US$5.78 |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now |
Universal, 3 way terminals: push-on, wrap around, or solder |
High thermal conductivity package, electrically insulated case |
Center hole fixing |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | No |
GREEN | No |
Diode, Bridge Rectifier, Vr 800V, If 35A, Pkg MB, Vf 1.14V | Vishay PCS VS-36MB80A | RS Americas |
Bridge rectifier,36MB80A 35A 800V | RS |
Bridge Rectifier Modules, Single Phase, 35A, 800V, Qc | Newark Electronics |
Bridge rectifier: single-phase | Transfer Multisort Elektronik |
Bridge Rectifiers 800 Volt 35 Amp | Future Electronics |
Diode Rectifier Bridge Single 800V 35A 4-Pin D-34 | Avnet America |
BRIDGE RECTIFIER, 35A, 800V | element14 |
Where can I find additional details, specifications and documents for a VS-36MB80A?
Additional datasheets, footprints and schematics for VS-36MB80A are listed on our Part Details page. You can also find images and similar parts to VS-36MB80A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-36MB80A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-36MB80A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-36MB80A fall under?
The VS-36MB80A is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-36MB80A when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-36MB80A you can contact the distributor directly for product support, shipping queries etc.
Is the VS-36MB80A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-36MB80A have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for VS-36MB80A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-36MB80A often in real-time on the comparison pages.
What if I can't find stock of VS-36MB80A?
You can fill out our help required form which you can use to request a quote for VS-36MB80A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.