VS-30CPU04PBF Diodes by Vishay Intertechnology

ULTRAFAST RECTIFIER COMMON CATHODE 30A TO247AC

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$1.32


Distributor Starting From Stock
Logo for RS Americas RS Americas US$1.62
-
Buy Now
Logo for element14 element14 US$1.32
-
Buy Now
Logo for Newark Electronics Newark Electronics -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Repetitive Reverse Voltage Vrrm Max 400V
Forward Current If(AV) 30A
Diode Configuration Dual Common Cathode
Forward Voltage VF Max 1.25V
Reverse Recovery Time trr Max 60ns
RoHS Compliant Yes

Alternative Descriptions

Diode, Rectifier, Ultrafast, Vr 400V, If 30A, Pkg TO-247AC, Config Common Cathode | Vishay PCS VS-30CPU04PBF | RS Americas
DIODE, ULTRAFAST, 30A, 400V | element14
Ultrafast Rectifier Common Cathode 30A To247Ac | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VS-30CPU04PBF?

Additional datasheets, footprints and schematics for VS-30CPU04PBF are listed on our Part Details page. You can also find images and similar parts to VS-30CPU04PBF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VS-30CPU04PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-30CPU04PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VS-30CPU04PBF fall under?

The VS-30CPU04PBF is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to VS-30CPU04PBF when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VS-30CPU04PBF you can contact the distributor directly for product support, shipping queries etc.

Is the VS-30CPU04PBF RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for VS-30CPU04PBF have stock available?

Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for VS-30CPU04PBF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VS-30CPU04PBF often in real-time on the comparison pages.

What if I can't find stock of VS-30CPU04PBF?

You can fill out our help required form which you can use to request a quote for VS-30CPU04PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay