Status: | Unknown |
---|---|
Series: | VS-30 Series |
RoHS: | Unknown |
Prices starting from US$1.13
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.34
|
1,200
in stock
|
Buy Now | |
TTI Europe
from US$1.23
|
2,650
in stock
|
Buy Now | |
Newark Electronics
from US$1.90
|
429
in stock
|
Buy Now | |
element14
from US$1.49
|
429
in stock
|
Buy Now | |
Farnell
from US$1.42
|
429
in stock
|
Buy Now | |
RS
from US$3.04
|
293
in stock
|
Buy Now | |
Schukat Electronic
from US$1.13
|
90
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.40
|
84
in stock
|
Buy Now | |
EBV Elektronik
-
|
50
in stock
|
Buy Now | |
Avnet America
from US$1.23
|
-
|
Buy Now | |
RS Americas
from US$2.40
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 30A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-247AC |
No. of Pins | 3Pins |
Forward Voltage VF Max | 1.05V |
Forward Surge Current Ifsm Max | 920A |
Operating Temperature Max | 175°C |
Product Range | VS-30 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
VS-30CPQ100 Series 100 V 30 A Through Hole Schottky Rectifier - TO-247AC | Future Electronics |
30A 100V SKY TO247AC | TTI Europe |
Schottky Rectifier, Dual, 100V, To-247Ac | Newark Electronics |
SCHOTTKY RECTIFIER, DUAL, 100V, TO-247AC | element14 |
Dual Schottky barrier diode,30CPQ100 30A | RS |
Schottky 100V 30A(2x15) TO247AC | Schukat Electronic |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 100V 30A 3-Pin TO-247AC Tube | EBV Elektronik |
Diode Schottky 100V 30A TO-247AC | Vishay PCS VS-30CPQ100-N3 | RS Americas |
Where can I find additional details, specifications and documents for a VS-30CPQ100-N3?
Additional datasheets, footprints and schematics for VS-30CPQ100-N3 are listed on our Part Details page. You can also find images and similar parts to VS-30CPQ100-N3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-30CPQ100-N3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-30CPQ100-N3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-30CPQ100-N3 fall under?
The VS-30CPQ100-N3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-30CPQ100-N3 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-30CPQ100-N3 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-30CPQ100-N3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-30CPQ100-N3 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for VS-30CPQ100-N3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-30CPQ100-N3 often in real-time on the comparison pages.
What if I can't find stock of VS-30CPQ100-N3?
You can fill out our help required form which you can use to request a quote for VS-30CPQ100-N3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.