Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.18
|
185,500
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
87,500
in stock
|
Buy Now | |
RS
from US$0.46
|
23,320
in stock
|
Buy Now | |
element14
from US$0.41
|
22,990
in stock
|
Buy Now | |
Farnell
from US$0.35
|
22,185
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
11,534
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
3,500
in stock
|
Buy Now | |
CoreStaff
from US$0.37
|
3,434
in stock
|
Buy Now | |
Schukat Electronic
from US$0.16
|
2,900
in stock
|
Buy Now | |
Distrelec
from US$0.36
|
1,262
in stock
|
Buy Now | |
Conrad
from US$0.45
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
8
in stock
|
Buy Now | |
EBV Elektronik
-
|
248,500
in stock
|
Buy Now | |
Rutronik
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Forward Voltage VF Max | 580mV |
Forward Surge Current Ifsm Max | 1.2kA |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Semiconductor Technology | Si |
VS-30BQ060-M3 Series 60 V 0.3 A SMT High Performance Schottky Rectifier - SMC | Future Electronics |
3.0A 60V SKY SMC DO-214AB | TTI Europe |
Schottky Rectifier 3A 60V SMC | RS |
SCHOTTKY RECTIFIER, 3A, 60V, DO-214AB | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky Diode 60V 3A 2-Pin SMC Plastic T/R | Avnet America |
SMD Schottky 60V 3A SMC | Schukat Electronic |
Vishay High Performance Schottky Rectifier, 3A, 60V, DO-214AB | Distrelec |
Configuration (diode): Single | Conrad |
Scotty Rectifier, 3A, 60V, Do-214Ab | Newark Electronics |
SCHOTTKY-DIODE IR 60V 3A SMC | Rutronik |
Where can I find additional details, specifications and documents for a VS-30BQ060-M3/9AT?
Additional datasheets, footprints and schematics for VS-30BQ060-M3/9AT are listed on our Part Details page. You can also find images and similar parts to VS-30BQ060-M3/9AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-30BQ060-M3/9AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-30BQ060-M3/9AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-30BQ060-M3/9AT fall under?
The VS-30BQ060-M3/9AT is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-30BQ060-M3/9AT when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-30BQ060-M3/9AT you can contact the distributor directly for product support, shipping queries etc.
Is the VS-30BQ060-M3/9AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-30BQ060-M3/9AT have stock available?
Authorised distributors including Future Electronics, TTI Europe, RS, element14 and Farnell have stock available or on a lead time for VS-30BQ060-M3/9AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-30BQ060-M3/9AT often in real-time on the comparison pages.
What if I can't find stock of VS-30BQ060-M3/9AT?
You can fill out our help required form which you can use to request a quote for VS-30BQ060-M3/9AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.