Status: | Unknown |
---|---|
Series: | VS-30 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Forward Voltage VF Max | 530mV |
Forward Surge Current Ifsm Max | 2kA |
Operating Temperature Max | 150°C |
Product Range | VS-30 Series |
Automotive Qualification Standard | - |
Alternate Case Style | DO-214AB |
Avalanche Single Pulse Energy Eas | 35mJ |
Case Temperature Tc | 112°C |
Current If @ Vf | 1A |
Current Ifsm | 2kA |
Current Ir Max | 500mA |
Diode Type | Schottky |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
SMD Marking | IR3F |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
DIODE, SCHOTTKY, 3A, 40V, SMC | element14 |
Where can I find additional details, specifications and documents for a VS-30BQ040TRPBF?
Additional datasheets, footprints and schematics for VS-30BQ040TRPBF are listed on our Part Details page. You can also find images and similar parts to VS-30BQ040TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-30BQ040TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-30BQ040TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-30BQ040TRPBF fall under?
The VS-30BQ040TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-30BQ040TRPBF when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-30BQ040TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the VS-30BQ040TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-30BQ040TRPBF have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for VS-30BQ040TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-30BQ040TRPBF often in real-time on the comparison pages.
What if I can't find stock of VS-30BQ040TRPBF?
You can fill out our help required form which you can use to request a quote for VS-30BQ040TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.