Status: | Unknown |
---|---|
Series: | VS-2N681, VS-2N5205 Series |
RoHS: | Unknown |
Prices starting from US$11.72
General purpose stud mounted |
Broad forward and reverse voltage range - through 1200 V |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
RECTIFIER, TO-48, 1000 V, 2.3 V, 300 A, 22 A, 35 A, 1.5 DEGC/W, 40 MA (MAX.), 2 | Vishay PCS VS-2N5206 | RS Americas |
1000V 22A Phase Control SCR TO-208AA | RS |
Scr Thyristor, 22A, 1Kv, To-208Aa | Newark Electronics |
THYRISTOR SCR 1KV 355A 2PIN TO-48 | Avnet America |
09F5958 | element14 |
22A 1000V PH CONT SCR TO208AA | TTI Europe |
SCR THYRISTOR, 22A, 1KV, TO-208AA | Farnell |
Where can I find additional details, specifications and documents for a VS-2N5206?
Additional datasheets, footprints and schematics for VS-2N5206 are listed on our Part Details page. You can also find images and similar parts to VS-2N5206 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-2N5206 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-2N5206 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-2N5206 fall under?
The VS-2N5206 is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCR Modules.
Can I view similar or alternative parts?
You can view similar parts to VS-2N5206 when available in the Thyristors - SCR Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-2N5206 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-2N5206 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-2N5206 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for VS-2N5206.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-2N5206 often in real-time on the comparison pages.
What if I can't find stock of VS-2N5206?
You can fill out our help required form which you can use to request a quote for VS-2N5206 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.