Status: | Unknown |
---|---|
Series: | VS-26 Series |
RoHS: | Unknown |
Prices starting from US$7.88
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$15.40 |
22
|
Buy Now | |
Newark Electronics | US$15.34 |
340
|
Buy Now | |
element14 | US$15.35 |
340
|
Buy Now | |
Farnell | US$14.62 |
340
|
Buy Now | |
Avnet America | US$8.32 |
60
|
Buy Now | |
Schukat Electronic | US$7.89 |
58
|
Buy Now | |
Transfer Multisort Elektronik | US$7.88 |
53
|
Buy Now | |
Future Electronics | US$11.82 |
40
|
Buy Now | |
Distrelec | US$15.25 |
34
|
Buy Now | |
RS Americas | US$16.16 |
-
|
Buy Now | |
TTI Europe | US$10.42 |
-
|
Buy Now |
No. of Phases | Three Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1.2kV |
Forward Current If(AV) | 25A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.26V |
No. of Pins | 5Pins |
Operating Temperature Max | 150°C |
Product Range | VS-26 Series |
Body Height Max | 10mm |
Case Temperature Tc | 60°C |
Current If @ Vf | 40A |
Current Ir Max | 2mA |
Diode Mounting Type | SMD |
Diode Type | Bridge Rectifier |
External Depth | 28.5mm |
External Length / Height | 21mm |
External Width | 28.5mm |
Fixing Hole Diameter | 5.2mm |
Forward Surge Current Ifsm Max | 330A |
Isolation Voltage | 2.7kV |
Junction Temperature Tj @ Irrm | 150°C |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -40°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Output Current Max | 25A |
Surge Current Frequency | 50Hz |
Weight | 0.008kg |
Bridge Rectifier Diode, Three, 1.2 Kv, 25 A, Module, 1.26 V, 5 Rohs Compliant: Yes |Vishay VS-26MT120 | Newark Electronics |
BRIDGE RECTIFIER, 25A, 3PH | element14 |
Diode Rectifier Bridge Single 1.2KV 25A 5-Pin Case D-63 | Avnet America |
3-Ph-Bridge Rect. 25A 1200V(RRM) Flat S | Schukat Electronic |
Bridge rectifier: three-phase | Transfer Multisort Elektronik |
Three Phase Bridge (Power Modules), 25 A to 35 AFEATURES | Future Electronics |
Vishay Bridge Rectifier, 1.3kV, 25A, D-63 | Distrelec |
Bridge rectifier,26MT120 25A 1200V | RS |
Diode, Bridge Rectifier, Vr 1200V, If 35A, Pkg D-63, Vf 1.26V | Vishay PCS VS-26MT120 | RS Americas |
Where can I find additional details, specifications and documents for a VS-26MT120?
Additional datasheets, footprints and schematics for VS-26MT120 are listed on our Part Details page. You can also find images and similar parts to VS-26MT120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-26MT120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-26MT120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-26MT120 fall under?
The VS-26MT120 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-26MT120 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-26MT120 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-26MT120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-26MT120 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Schukat Electronic have stock available or on a lead time for VS-26MT120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-26MT120 often in real-time on the comparison pages.
What if I can't find stock of VS-26MT120?
You can fill out our help required form which you can use to request a quote for VS-26MT120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.