Status: | Unknown |
---|---|
Series: | VS-MB Series |
RoHS: | Unknown |
Prices starting from US$4.32
Universal, 3 way terminals: push-on, wrap around, or solder |
High thermal conductivity package, electrically insulated case |
Center hole fixing |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | No |
GREEN | No |
SINGLE-PHASE BRIDGE RECTIFIER, 1000 V, 1100 V, 25, -55 DEGC (surface mount) | Vishay PCS VS-26MB100A | RS Americas |
Bridge Rectifier Diode, Single, 1 Kv, 25 A, Module, 1.11 V, 4 Rohs Compliant: Yes |Vishay VS-26MB100A | Newark Electronics |
BRIDGE RECTIFIER, 25A, 1000V | element14 |
1000V Bridge D-34A | RS |
1KV,25A,4-Pin Case D-34. | Future Electronics |
Diode Rectifier Bridge Single 1KV 25A 4-Pin D-34 | Avnet America |
Where can I find additional details, specifications and documents for a VS-26MB100A?
Additional datasheets, footprints and schematics for VS-26MB100A are listed on our Part Details page. You can also find images and similar parts to VS-26MB100A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-26MB100A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-26MB100A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-26MB100A fall under?
The VS-26MB100A is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-26MB100A when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-26MB100A you can contact the distributor directly for product support, shipping queries etc.
Is the VS-26MB100A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-26MB100A have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for VS-26MB100A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-26MB100A often in real-time on the comparison pages.
What if I can't find stock of VS-26MB100A?
You can fill out our help required form which you can use to request a quote for VS-26MB100A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.