Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Peak Repetitive Off-State Voltage Vdrm | 1.2kV |
---|---|
Gate Trigger Current Max Igt | 20mA |
Current It av | 16A |
On State RMS Current IT(rms) | 25A |
Thyristor Case Style | TO-220AB |
No. of Pins | 3Pins |
Peak Non Rep Surge Current Itsm 50Hz | 300A |
Holding Current Max Ih | 100mA |
Gate Trigger Voltage Max Vgt | 1.25V |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | - |
Current Itsm | 250A |
Device Marking | 25TTS12 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Repetitive Reverse Voltage Vrrm Max | 1200V |
Termination Type | Through Hole |
Thyristor Case | TO-220AB |
Thyristor Type | Thyristor |
Weight | 2g |
Vishay, VS-25TTS12PBF, Silicon Controlled Rectifier,1200V 16A,45mA 3-Pin, TO-220AB | Vishay PCS VS-25TTS12PBF | RS Americas |
THYRISTOR, 25A, 1200V, TO-220 | element14 |
Where can I find additional details, specifications and documents for a VS-25TTS12PBF.?
Additional datasheets, footprints and schematics for VS-25TTS12PBF. are listed on our Part Details page. You can also find images and similar parts to VS-25TTS12PBF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-25TTS12PBF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-25TTS12PBF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-25TTS12PBF. fall under?
The VS-25TTS12PBF. is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to VS-25TTS12PBF. when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-25TTS12PBF. you can contact the distributor directly for product support, shipping queries etc.
Is the VS-25TTS12PBF. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-25TTS12PBF. have stock available?
Authorised distributors including RS Americas, element14 and Farnell have stock available or on a lead time for VS-25TTS12PBF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-25TTS12PBF. often in real-time on the comparison pages.
What if I can't find stock of VS-25TTS12PBF.?
You can fill out our help required form which you can use to request a quote for VS-25TTS12PBF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.